Texas Instruments LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904AVQDRG4Q1

Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Description
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2904-Q1 is an AEC-Q100 qualified dual operational amplifier designed for automotive applications, featuring a temperature range of -40°C to +125°C. It operates with a wide supply voltage range of 3 V to 36 V and has a typical supply current of 300 µA per channel. The device offers a unity-gain bandwidth of 1.2 MHz and a low input offset voltage of 3 mV at 25°C. Its common-mode input voltage range includes ground, allowing for direct sensing near ground levels. The LM2904-Q1 is equipped with internal RF and EMI filters, enhancing its performance in challenging environments. It is suitable for various applications, including automotive lighting, body electronics, telematics control units, and battery management systems. The product is available in multiple package options, including SOIC, TSSOP, and VSSOP.

Datasheet Summary
Powered by GS/AI

The LM2904-Q1 is an AEC-Q100 qualified dual operational amplifier designed for automotive applications, featuring a temperature range of -40°C to +125°C. It operates with a wide supply voltage range of 3 V to 36 V and has a typical supply current of 300 µA per channel. The device offers a unity-gain bandwidth of 1.2 MHz and a low input offset voltage of 3 mV at 25°C. Its common-mode input voltage range includes ground, allowing for direct sensing near ground levels. The LM2904-Q1 is equipped with internal RF and EMI filters, enhancing its performance in challenging environments. It is suitable for various applications, including automotive lighting, body electronics, telematics control units, and battery management systems. The product is available in multiple package options, including SOIC, TSSOP, and VSSOP.

Suppliers

Company
Product
Description
Supplier Links
LM2904-Q1 Automotive Catalog Dual Operational Amplifier - LM2904AVQDRG4Q1 - Texas Instruments
Dallas, TX, United States
LM2904-Q1 Automotive Catalog Dual Operational Amplifier
LM2904AVQDRG4Q1
LM2904-Q1 Automotive Catalog Dual Operational Amplifier LM2904AVQDRG4Q1
Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Automotive Catalog Dual Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24707-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24707-6-ND
Instrumentation, Op Amps, Buffer Amps 296-24707-6-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24707-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24707-1-ND
Instrumentation, Op Amps, Buffer Amps 296-24707-1-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-24707-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-24707-2-ND
Instrumentation, Op Amps, Buffer Amps 296-24707-2-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 - 134807-LM2904AVQDRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1
134807-LM2904AVQDRG4Q1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 134807-LM2904AVQDRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 134807-LM2904AVQDRG4 Q1 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 1mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 700kHz Alternative Parts (Cross-Reference): LM358MX; LM2904VQDRG4Q1; LM2904VQDRQ1; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134807-LM2904AVQDRG4Q1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 700kHz
Alternative Parts (Cross-Reference): LM358MX; LM2904VQDRG4Q1; LM2904VQDRQ1;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 700kHz 16V SOIC Operational Amplifier IC
687-LM2904AVQDRG4Q1
Dual 700kHz 16V SOIC Operational Amplifier IC 687-LM2904AVQDRG4Q1
Dual Op Amp, 700kHz GBW, 16V, 2mV Vos, SOIC, 2-Ch Product overview: LM2904AVQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQDRG4Q1 can be used for catalog matching and distributor lookup.

Dual Op Amp, 700kHz GBW, 16V, 2mV Vos, SOIC, 2-Ch Product overview: LM2904AVQDRG4Q1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 700kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 700kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904AVQDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904AVQDRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904AVQDRG4Q1
Integrated Circuits (ICs) - Linear - Amplifiers LM2904AVQDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904AVQDRG4Q1
Operational Amplifiers - Op Amps LM2904AVQDRG4Q1
Operational Amplifiers - Op Amps Dual Op Amp

Operational Amplifiers - Op Amps Dual Op Amp

Buy Now Datasheet
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH3236
Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH3236
OP-AMP, DUAL, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 700KHZ, 0.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:700kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904AVQDRG4Q1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904AVQDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904AVQDRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904AVQDRG4Q1
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904AVQDRG4Q1
Instrumentation, OP Amps, Buffer Amps LM2904AVQDRG4Q1
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904AVQDRG4Q1 296-24707-6-ND 134807-LM2904AVQDRG4Q1 687-LM2904AVQDRG4Q1 LM2904AVQDRG4Q1 LM2904AVQDRG4Q1 28AH3236 LM2904AVQDRG4Q1 LM2904AVQDRG4Q1 LM2904AVQDRG4Q1
Product Name LM2904-Q1 Automotive Catalog Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904AVQDRG4Q1 Dual 700kHz 16V SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Op-Amp, Dual, 700Khz, 0.3V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 26 volts 3 to 26 volts 16 volts 26 volts 3 volts
VOS 7 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 700 microamps
CMRR 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
3 suppliers
 - CLC446AJ-QML - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers