The LM2903ITL/NOPB is a dual comparator from the LM193 series, designed for low power and low offset voltage applications. It operates from a single power supply with a voltage range of 2.0V to 36V, and can also function with split power supplies. The device features a maximum input offset voltage of ±3 mV and a low supply current drain of 0.4 mA, making it suitable for battery-operated devices. The input common-mode voltage range includes ground, allowing for versatile application in limit comparators, analog-to-digital converters, and various timing circuits. The LM2903 is compatible with TTL, DTL, ECL, MOS, and CMOS logic systems, enhancing its usability in mixed-signal environments. It is available in an 8-Bump micro SMD package, which is advantageous for space-constrained designs.
Low Power Low Offset Voltage Dual Comparator 8-DSBGA -40 to 85
Dual Comparator IC, 36V, 2.5mA, 700ns, Bipolar, 2-Ch, SM Product overview: LM2903ITL/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 2.5mA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, 2.5mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903ITL/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-DSBGA -40 to 85
IC COMPARATOR DUAL LP 8USMD
Comparator General Purpose Open-Collector, Rail-to-Rail 8-DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM2903ITL/NOPB | 692-LM2903ITL/NOPB | LM2903ITL/NOPB | LM2903ITL/NOPB | LM2903ITL/NOPB | LM2903ITL/NOPB |
| Product Name | LM2903-N Low Power Low Offset Voltage Dual Comparator | Dual 36V 2.5mA Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |