Quadruple operational amplifier in a 14-pin PDIP package with an operating ambient temperature range of -40°C to +125°C.
Quadruple Operational Amplifier 14-PDIP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM2902KNE4 |
| Product Name | LM2902K Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 26 volts |
| VOS | 7 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 50 dB |