Quadruple Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018924-LM2902DRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.2MHz BW, 4-Ch, 13V, SOIC, -40 to 125°C Product overview: LM2902DRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DRG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
OP-AMP, 1.2MHZ, 0.5V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 13V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Quad General-Purpose Op Amp
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902DRG4 | 018924-LM2902DRG4 | 296-39000-2-ND | 687-LM2902DRG4 | LM2902DRG4 | LM2902DRG4 | 26AJ7216 | LM2902DRG4 | LM2902DRG4 | LM2902DRG4 |
| Product Name | LM2902 Quadruple Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DRG4 | Instrumentation, Op Amps, Buffer Amps | Quad 1.2MHz 13V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 to 26 volts | 3 to 26 volts | 13 volts | 3 volts | ||||||
| VOS | 7 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 50 dB |