1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 5962-1022101VSC |
| Product Name | TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; CFP |
| Special Features | Enable,Frequency Synchronization,Power Good,Tracking |
| Output Voltage | 0.7850 to 5.5 volts |