Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM LM1771UMM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196914-LM1771UMM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196914-LM1771UMM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM - 1196914-LM1771UMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM
1196914-LM1771UMM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM 1196914-LM1771UMM
Manufacturer: Texas Instruments Win Source Part Number: 1196914-LM1771UMM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196914-LM1771UMM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM1771UMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM1771UMM
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM1771UMM
SWITCHING CONTROLLER, VOLTAGE-MO

SWITCHING CONTROLLER, VOLTAGE-MO

Supplier's Site
DC DC Switching Controllers - LM1771UMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LM1771UMM
DC DC Switching Controllers LM1771UMM
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1196914-LM1771UMM LM1771UMM LM1771UMM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771UMM Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Package Type SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Active Active
VIN 2.8 to 5.5 volts 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, 1A Synchronous Buck Regulator - ARG81800KESJSR - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
7 suppliers