IC, BUCK CONTROLLER, 1.2MHZ, WQFN-24; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:WQFN; No. of Pins:24Pins; Switching Frequency:1.2MHz; Topology:Synchronous
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 26AJ7204 |
| Product Name | Ic, Buck Controller, 1.2Mhz, Wqfn-24; Supply Voltage Min Texas Instruments |
| Features | RoHS |