Skyworks Solutions, Inc. Interface Transceiver IC SI2456-FTR

Description
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2456-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2456-FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2456-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2456-FTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 722-SI2456-FTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
722-SI2456-FTR
Interface Transceiver IC 722-SI2456-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2456-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2456-FTR can be used for catalog matching and distributor lookup.

IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2456-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2456-FTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261040-SI2456-FTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
1261040-SI2456-FTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules 1261040-SI2456-FTR
Win Source Part Number: 1261040-SI2456-FTR Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules Series: ISOmodem® Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A Baud Rates: 56k Voltage - Supply: 3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1261040-SI2456-FTR
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates: 56k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet
Interface - Modems - ICs and Modules - SI2456-FTR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2456-FTR
Interface - Modems - ICs and Modules SI2456-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2456-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2456-FTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2456-FTR
IC ISOMODEM SYSTEM-SIDE 24TSSOP

IC ISOMODEM SYSTEM-SIDE 24TSSOP

Supplier's Site
Modems - ICs and Modules - SI2456-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2456-FTR
Modems - ICs and Modules SI2456-FTR
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP

56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 722-SI2456-FTR 1261040-SI2456-FTR SI2456-FTR SI2456-FTR SI2456-FTR
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Interface - Modems - ICs and Modules Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 55501EJ/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details