Nexperia B.V. Quad buffer/line driver; 3-state 74AHCT126D,118

Description
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver; 3-state
74AHCT126D,118
Quad buffer/line driver; 3-state 74AHCT126D,118
The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Balanced propagation delays All inputs have Schmitt-trigger action Inputs accept voltages higher than VCC Input levels: For 74AHC126: CMOS level For 74AHCT126: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC126; 74AHCT126 is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Balanced propagation delays
  • All inputs have Schmitt-trigger action
  • Inputs accept voltages higher than VCC
  • Input levels:
    • For 74AHC126: CMOS level
    • For 74AHCT126: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1340386-74AHCT126D,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1340386-74AHCT126D,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1340386-74AHCT126D,118
Win Source Part Number: 1340386-74AHCT126D,1 18 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,500 Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 4 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Base Product Number: 74AHCT126

Win Source Part Number: 1340386-74AHCT126D,118
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,500
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Base Product Number: 74AHCT126

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74AHCT126D,118 1340386-74AHCT126D,118
Product Name Quad buffer/line driver; 3-state Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Buffer Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74AHCT04PW-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT402-1 SOT402-1
View Details
Octal bus transceiver; 3-state - 74AHC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHC14BQ-Q100/GX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details