Texas Instruments High-Performance Analog LED Drivers LM2704MFX-ADJ

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 550mA (Switch) SOT-23-5
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 550mA (Switch) SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LM2704MFX-ADJ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LM2704MFX-ADJ-ND
LED Drivers LM2704MFX-ADJ-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 550mA (Switch) SOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 550mA (Switch) SOT-23-5

Buy Now Datasheet
Singapore, Singapore
0.62A SOT-23 LED Driver IC
137-LM2704MFX-ADJ
0.62A SOT-23 LED Driver IC 137-LM2704MFX-ADJ
0.62A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2704MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.62A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2704MFX-ADJ can be used for catalog matching and distributor lookup.

0.62A SWITCHING REGULATOR, PDSO5, SOT-23, 5 PIN Product overview: LM2704MFX-ADJ from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.62A, SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 0.62A, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM2704MFX-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LM2704MFX-ADJ - 1197891-LM2704MFX-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM2704MFX-ADJ
1197891-LM2704MFX-ADJ
PMIC - PMIC - LED Drivers - LM2704MFX-ADJ 1197891-LM2704MFX-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1197891-LM2704MFX-AD J Packaging: Tape and Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Voltage - Output: 20V Current - Output / Channel: 550mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.national.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM2704 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 2.2V Voltage - Supply (Maximum): 7V

Manufacturer: Texas Instruments
Win Source Part Number: 1197891-LM2704MFX-ADJ
Packaging: Tape and Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 20V
Current - Output / Channel: 550mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM2704
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 2.2V
Voltage - Supply (Maximum): 7V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM2704MFX-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM2704MFX-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM2704MFX-ADJ
IC LED DRVR RGLTR 550MA SOT23-5

IC LED DRVR RGLTR 550MA SOT23-5

Supplier's Site
PMIC - LED Drivers - LM2704MFX-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM2704MFX-ADJ
PMIC - LED Drivers LM2704MFX-ADJ
IC LED DRVR RGLTR 550MA SOT23-5

IC LED DRVR RGLTR 550MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM2704MFX-ADJ-ND 137-LM2704MFX-ADJ 1197891-LM2704MFX-ADJ LM2704MFX-ADJ LM2704MFX-ADJ
Product Name LED Drivers 0.62A SOT-23 LED Driver IC PMIC - PMIC - LED Drivers - LM2704MFX-ADJ Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5097EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
PMIC - LED Drivers - LM3429MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LM3409 PFET Buck Controller for High Power LED Drives - LM3409MYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers