Infineon Technologies AG Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2392-3ET TLD2392-3ET

Description
The TLD2392-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring a Power Shift function for optimized current driving, diagnostic features, thermal derating, fault management with a fail-all-ON reaction, and compatibility with other LITIX™ LED drivers for enhanced reliability and performance. Summary of Features 3 input, 3 output channels Offload power via external resistor Fault management supports 1-fail-all-ON High output current: 150mA/channel Independent current control Analog current control input Open load, short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space
Request a Quote Datasheet
Description
The TLD2392-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring a Power Shift function for optimized current driving, diagnostic features, thermal derating, fault management with a fail-all-ON reaction, and compatibility with other LITIX™ LED drivers for enhanced reliability and performance. Summary of Features 3 input, 3 output channels Offload power via external resistor Fault management supports 1-fail-all-ON High output current: 150mA/channel Independent current control Analog current control input Open load, short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2392-3ET - TLD2392-3ET - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2392-3ET
TLD2392-3ET
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2392-3ET TLD2392-3ET
The TLD2392-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring a Power Shift function for optimized current driving, diagnostic features, thermal derating, fault management with a fail-all-ON reaction, and compatibility with other LITIX™ LED drivers for enhanced reliability and performance. Summary of Features 3 input, 3 output channels Offload power via external resistor Fault management supports 1-fail-all-ON High output current: 150mA/channel Independent current control Analog current control input Open load, short to battery protection Thermal shutdown protection Intelligent fault management Common error network sharing Thermal derating via NTC resistor Benefits Drive high currents Improve thermal performance Reduce PCB space

The TLD2392-3ET is a three-channel low-side driver IC for LEDs up to 150 mA, featuring a Power Shift function for optimized current driving, diagnostic features, thermal derating, fault management with a fail-all-ON reaction, and compatibility with other LITIX™ LED drivers for enhanced reliability and performance.


Summary of Features

  • 3 input, 3 output channels
  • Offload power via external resistor
  • Fault management supports 1-fail-all-ON
  • High output current: 150mA/channel
  • Independent current control
  • Analog current control input
  • Open load, short to battery protection
  • Thermal shutdown protection
  • Intelligent fault management
  • Common error network sharing
  • Thermal derating via NTC resistor

Benefits

  • Drive high currents
  • Improve thermal performance
  • Reduce PCB space
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD2392-3ET
Product Name Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2392-3ET
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - BTS5682EAUMA1 - 770599-BTS5682EAUMA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
Infineon Technologies AG
Specs
Input Voltage 4.5 to 60 volts
Number of Channels 1 #
Package Type Bulk
View Details
LED Driver ICs - 2601083 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 35 volts
View Details