Texas Instruments LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MRX/NOPB

Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet
Description
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers - LM3402MRX/NOPB - Texas Instruments
Dallas, TX, United States
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers
LM3402MRX/NOPB
LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers LM3402MRX/NOPB
0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

0.5A Constant Current Buck Regulator for High Power LED Drivers 8-SO PowerPAD

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LM3402MRX/NOPB - 134409-LM3402MRX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LM3402MRX/NOPB
134409-LM3402MRX/NOPB
PMIC - PMIC - LED Drivers - LM3402MRX/NOPB 134409-LM3402MRX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134409-LM3402MRX/NOP B Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Output Voltage: 40V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO PowerPad Maximum Supply Voltage: 42V Operating Input Voltage(Min): 6V Channel Output Current: 500mA Alternative Parts (Cross-Reference): LM3402MMX; LM3402MRX; LM3402MR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134409-LM3402MRX/NOPB
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Maximum Supply Voltage: 42V
Operating Input Voltage(Min): 6V
Channel Output Current: 500mA
Alternative Parts (Cross-Reference): LM3402MMX; LM3402MRX; LM3402MR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LM3402MRX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3402MRX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
LED Drivers - LM3402MRX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SO PowerPad

Buy Now Datasheet
Singapore, Singapore
Buck LED Driver IC
137-LM3402MRX/NOPB
Buck LED Driver IC 137-LM3402MRX/NOPB
42-V 0.5-A constant current buck LED driver 8-SO PowerPAD Product overview: LM3402MRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MRX/NOPB can be used for catalog matching and distributor lookup.

42-V 0.5-A constant current buck LED driver 8-SO PowerPAD Product overview: LM3402MRX/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Buck, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM3402MRX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LM3402MRX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LM3402MRX/NOPB
PMIC - LED Drivers LM3402MRX/NOPB
IC LED DRVR RGLTR DIM 500MA 8SO

IC LED DRVR RGLTR DIM 500MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LM3402MRX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LM3402MRX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LM3402MRX/NOPB
IC LED DRV RGLTR PWM 8SOPWRPAD

IC LED DRV RGLTR PWM 8SOPWRPAD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LM3402MRX/NOPB 134409-LM3402MRX/NOPB LM3402MRX/NOPBDKR-ND 137-LM3402MRX/NOPB LM3402MRX/NOPB LM3402MRX/NOPB
Product Name LM3402 0.5A Constant Current Buck Regulator for High Power LED Drivers PMIC - PMIC - LED Drivers - LM3402MRX/NOPB LED Drivers Buck LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 6 to 42 volts 6 volts 6 to 42 volts 6 to 42 volts
Output Voltage 0.2000 to 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Surplus - LM3429MHX - 1198841-LM3429MHX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
BQ2014H NiCd/NiMH Gas Gauge With High-Speed 1-Wire (HDQ) Interface And 5 LED Drivers - BQ2014HSNTRG4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
3 suppliers