Allegro MicroSystems Inc. Linear Current Regulator And Controller For Auto LED Arrays A6284KLPTR-T-1

Description
The A6274/A6284 family offers efficient and flexible LED driving for automotive lighting, with six independently controlled outputs, PWM dimming, and integrated fault protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6274) (A6284) Download Datasheet
Request a Quote
Description
The A6274/A6284 family offers efficient and flexible LED driving for automotive lighting, with six independently controlled outputs, PWM dimming, and integrated fault protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6274) (A6284) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A6284KLPTR-T-1 is a programmable linear current regulator designed for automotive LED arrays, capable of sinking up to 120 mA from each of its six LED pins. This device supports a total LED drive current of up to 720 mA and operates within a wide input voltage range of 5 to 42 V, accommodating various automotive conditions such as cold-crank and load-dump. The A6284KLPTR-T-1 features low dropout voltage, allowing it to drive two series WLEDs from a 7 V input. This IC includes fault detection capabilities for open LED strings, short circuits, and overvoltage conditions, enhancing reliability in automotive applications. It also supports internal or external PWM dimming, with an internal circuit that can be configured for frequency and duty cycle adjustments. The device is AEC-Q100 qualified and operates over an automotive temperature range of -40°C to 150°C, making it suitable for demanding environments. The package is a 20-pin eTSSOP with an exposed thermal pad for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The A6284KLPTR-T-1 is a programmable linear current regulator designed for automotive LED arrays, capable of sinking up to 120 mA from each of its six LED pins. This device supports a total LED drive current of up to 720 mA and operates within a wide input voltage range of 5 to 42 V, accommodating various automotive conditions such as cold-crank and load-dump. The A6284KLPTR-T-1 features low dropout voltage, allowing it to drive two series WLEDs from a 7 V input. This IC includes fault detection capabilities for open LED strings, short circuits, and overvoltage conditions, enhancing reliability in automotive applications. It also supports internal or external PWM dimming, with an internal circuit that can be configured for frequency and duty cycle adjustments. The device is AEC-Q100 qualified and operates over an automotive temperature range of -40°C to 150°C, making it suitable for demanding environments. The package is a 20-pin eTSSOP with an exposed thermal pad for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Linear Current Regulator And Controller For Auto LED Arrays - A6284KLPTR-T-1 - Allegro MicroSystems Inc.
Manchester, NH, United States
Linear Current Regulator And Controller For Auto LED Arrays
A6284KLPTR-T-1
Linear Current Regulator And Controller For Auto LED Arrays A6284KLPTR-T-1
The A6274/A6284 family offers efficient and flexible LED driving for automotive lighting, with six independently controlled outputs, PWM dimming, and integrated fault protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A6274) (A6284) Download Datasheet

The A6274/A6284 family offers efficient and flexible LED driving for automotive lighting, with six independently controlled outputs, PWM dimming, and integrated fault protection.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A6274)
  • (A6284)

Download Datasheet

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1013030-A6284KLPTR-T-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1013030-A6284KLPTR-T-1
Integrated Circuits (ICs) - PMIC - LED Drivers 1013030-A6284KLPTR-T-1
Win Source Part Number: 1013030-A6284KLPTR-T -1 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: Automotive, AEC-Q100 Type: Linear Package: Tape & Reel Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Current - Output / Channel: 120mA Internal Switch(s): No Number of Outputs: 6 Dimming: PWM Voltage - Supply (Min): 5V Voltage - Supply (Max): 42V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Allegro MicroSystems Other Names: ALLALLA6284KLPTR-T-1 ,620-1808-6,620-1808 -2,620-1808-1,2156-A 6284KLPTR-T-1,A6284K LPTR-1-T Base Product Number: A6284

Win Source Part Number: 1013030-A6284KLPTR-T-1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q100
Type: Linear
Package: Tape & Reel
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Output / Channel: 120mA
Internal Switch(s): No
Number of Outputs: 6
Dimming: PWM
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42V
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: ALLALLA6284KLPTR-T-1,620-1808-6,620-1808-2,620-1808-1,2156-A6284KLPTR-T-1,A6284KLPTR-1-T
Base Product Number: A6284

Buy Now Datasheet
Singapore, Singapore
120MA LED Driver IC
137-A6284KLPTR-T-1
120MA LED Driver IC 137-A6284KLPTR-T-1
IC LED DRVR LINEAR 120MA 20TSSOP Product overview: A6284KLPTR-T-1 from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6284KLPTR-T-1 can be used for catalog matching and distributor lookup.

IC LED DRVR LINEAR 120MA 20TSSOP Product overview: A6284KLPTR-T-1 from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A6284KLPTR-T-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 620-1808-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
620-1808-2-ND
LED Drivers 620-1808-2-ND
LED Driver IC 6 Output Linear PWM Dimming 120mA 20-TSSOP-EP

LED Driver IC 6 Output Linear PWM Dimming 120mA 20-TSSOP-EP

Buy Now Datasheet
PMIC - LED Drivers - A6284KLPTR-T-1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
A6284KLPTR-T-1
PMIC - LED Drivers A6284KLPTR-T-1
IC LED DRVR LINEAR 120MA 20TSSOP

IC LED DRVR LINEAR 120MA 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6284KLPTR-T-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
A6284KLPTR-T-1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers A6284KLPTR-T-1
IC LED DRV LIN PWM 120MA 20TSSOP

IC LED DRV LIN PWM 120MA 20TSSOP

Supplier's Site

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number A6284KLPTR-T-1 1013030-A6284KLPTR-T-1 137-A6284KLPTR-T-1 620-1808-2-ND A6284KLPTR-T-1 A6284KLPTR-T-1
Product Name Linear Current Regulator And Controller For Auto LED Arrays Integrated Circuits (ICs) - PMIC - LED Drivers 120MA LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Input Voltage 5 to 42 volts 5 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A Buck Led Driver - A6213KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Led Backlight Driver For Lcd Displays - A8510GECTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - PMIC - LED Drivers - A6270KLPTR-T - 859034-A6270KLPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
SOIC LED Driver IC - 137-A6277SLWTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
3 suppliers