Texas Instruments PMIC - PMIC - Display Drivers - LM2425TE LM2425TE

Description
Manufacturer: Texas Instruments Win Source Part Number: 082613-LM2425TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 17mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082613-LM2425TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 17mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - LM2425TE - 082613-LM2425TE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - LM2425TE
082613-LM2425TE
PMIC - PMIC - Display Drivers - LM2425TE 082613-LM2425TE
Manufacturer: Texas Instruments Win Source Part Number: 082613-LM2425TE Packaging: Tube/Rail Mounting: Through Hole Display Type: CRT Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-11 Supply Voltage - Operating: 100 V to 230 V Operating Supply Current: 17mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082613-LM2425TE
Packaging: Tube/Rail
Mounting: Through Hole
Display Type: CRT
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-11
Supply Voltage - Operating: 100 V to 230 V
Operating Supply Current: 17mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 082613-LM2425TE
Product Name PMIC - PMIC - Display Drivers - LM2425TE
Supply Voltage Other; 100 V ~ 230 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Telecom - SI32177-B-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Specialized - 32R1606AR4CTVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details