Skyworks Solutions, Inc. Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR SI2438-B-FTR

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894434-SI2438-B-FTR Series: ISOmodem® Features: 56k Modem V.34 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI2438 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894434-SI2438-B-FTR Series: ISOmodem® Features: 56k Modem V.34 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI2438 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR - 894434-SI2438-B-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR
894434-SI2438-B-FTR
Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR 894434-SI2438-B-FTR
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894434-SI2438-B-FTR Series: ISOmodem® Features: 56k Modem V.34 24-TSSOP Package: 24-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: SI2438 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: 5A991B2 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894434-SI2438-B-FTR
Series: ISOmodem®
Features: 56k Modem V.34 24-TSSOP
Package: 24-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SI2438
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: 5A991B2
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Singapore, Singapore
Interface Transceiver IC
722-SI2438-B-FTR
Interface Transceiver IC 722-SI2438-B-FTR
IC MODEM ISO 33.6KBPS 24TSSOP Product overview: SI2438-B-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2438-B-FTR can be used for catalog matching and distributor lookup.

IC MODEM ISO 33.6KBPS 24TSSOP Product overview: SI2438-B-FTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2438-B-FTR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-FTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2438-B-FTR
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules SI2438-B-FTR
IC MODEM ISO 33.6KBPS 24TSSOP

IC MODEM ISO 33.6KBPS 24TSSOP

Supplier's Site
Modems - ICs and Modules - SI2438-B-FTR - ODG (Origin Data Global)
Shenzhen, China
Modems - ICs and Modules
SI2438-B-FTR
Modems - ICs and Modules SI2438-B-FTR
IC MODEM ISO 33.6KBPS 24TSSOP

IC MODEM ISO 33.6KBPS 24TSSOP

Supplier's Site
Interface - Modems - ICs and Modules - SI2438-B-FTR - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
SI2438-B-FTR
Interface - Modems - ICs and Modules SI2438-B-FTR
IC MODEM ISO 33.6KBPS 24TSSOP

IC MODEM ISO 33.6KBPS 24TSSOP

Supplier's Site Datasheet
Modems - ICs and Modules - SI2438-B-FTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Modems - ICs and Modules
SI2438-B-FTR
Modems - ICs and Modules SI2438-B-FTR
56k Modem V.34 24-TSSOP

56k Modem V.34 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 894434-SI2438-B-FTR 722-SI2438-B-FTR SI2438-B-FTR SI2438-B-FTR SI2438-B-FTR SI2438-B-FTR
Product Name Interface - Interface - Modems - ICs and Modules - SI2438-B-FTR Interface Transceiver IC Integrated Circuits (ICs) - Interface - Modems - ICs and Modules Modems - ICs and Modules Interface - Modems - ICs and Modules Modems - ICs and Modules
Package Type SOP; SSOP; TSSOP; 24-TSSOP Tape & Reel (TR) SSOP; TSSOP 24-TSSOP (0.173", 4.40mm Width) SSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA-T - 766779-A5348CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers