The LM158H/883 is a low power dual operational amplifier designed by Texas Instruments. It features two internally compensated op-amps that can operate from a single supply voltage ranging from 3V to 32V, or dual supplies from ±1.5V to ±16V. The device has a very low supply current drain of 500 OºA, which is independent of the supply voltage, making it suitable for battery-operated applications. This operational amplifier offers a low input offset voltage of 2 mV and a wide input common-mode voltage range that includes ground. It also supports a large output voltage swing from 0V to V+ - 1.5V, allowing for effective interfacing with digital systems. The LM158H/883 is characterized by a high DC voltage gain of 100 dB and a unity gain bandwidth of 1 MHz, both of which are temperature compensated. The product is rated for operation over an extended temperature range of -55°C to +125°C, making it suitable for use in harsh environments. Additionally, it is available with radiation specifications, including high dose rate tolerance of 100 krad(Si) and is ELDRS free, which is beneficial for aerospace and military applications. The LM158H/883 is packaged in a TO-99 configuration, ensuring robust performance in various applications.
Low Power Dual Operational Amplifier 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM158H/883 |
| Product Name | LM158QML Low Power Dual Operational Amplifier |