The LM1558J/883 is a dual operational amplifier in an 8-lead ceramic dual in-line package (CDIP), designed for operation over a temperature range of -55°C to +125°C. It features no frequency compensation requirement, short-circuit protection, and wide common-mode and differential voltage ranges. The device supports continuous output short-circuit operation and is qualified to MIL-STD-883, Method 5005-Group A. Thermal resistance is 125°C/W in still air and 70°C/W with 500 LF/min airflow. The part is not RoHS compliant and has a lead finish of SnPb.
Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM1558J/883 |
| Product Name | LM1558QML Dual Operational Amplifier |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |