Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, MBCY8
Operational Amplifier, 1 Func, 6000uV Offset-Max, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 1052687-LM118H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 70 V/μs
Current - Input Bias: 120nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 40 V, ±5 V to 20 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Op Amp IC, 15MHz BW, 6mV Offset, 8-Pin Metal Can Product overview: LM118H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 15MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM118H can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT TO99-8
Operational Amplifiers - Op Amps Operational Amplifier 8-TO-99 -55 to 125
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM118H | 296-41157-ND | LM118H | 1052687-LM118H | 687-LM118H | LM118H | LM118H | LM118H | LM118H |
| Product Name | LM118-N Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM118H | 15MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 10 to 40 volts | 10 to 40 volts | 40 volts | ||||||
| VOS | 4 millivolts | 2 millivolts | 2 millivolts | ||||||
| GBW | 15 MHz | 15 MHz | 15 MHz | ||||||
| Slew Rate | 70 V/µs | 70 V/µs | 70 V/µs | 70 V/µs | 7.00E-5 V/µs | ||||
| Input Voltage Noise (Vn) | 10 nV/rt.Hz |