Texas Instruments LF256 JFET Input Operational Amplifier LF256H

Description
JFET Input Operational Amplifier 8-TO-99 -25 to 85
Request a Quote
Description
JFET Input Operational Amplifier 8-TO-99 -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LF256H is a JFET input operational amplifier designed by Texas Instruments, featuring low input bias and offset currents, with values of 30 pA and 3 pA respectively. It offers a high input impedance of 10^12 Ω, making it suitable for low noise applications. The amplifier has a large DC voltage gain of 106 dB and a high common-mode rejection ratio of 100 dB. It is capable of handling capacitive loads up to 5,000 pF without stability issues. The LF256H operates over a temperature range of -25 to 85 degrees Celsius and is available in an 8-pin TO-99 package. Its specifications include a fast settling time of 1.5 Oºs and a slew rate of 12 V/Oºs, making it suitable for high-speed applications. This operational amplifier is ideal for precision applications such as high-speed integrators, D/A and A/D converters, and high-impedance buffers.

Datasheet Summary
Powered by GS/AI

The LF256H is a JFET input operational amplifier designed by Texas Instruments, featuring low input bias and offset currents, with values of 30 pA and 3 pA respectively. It offers a high input impedance of 10^12 Ω, making it suitable for low noise applications. The amplifier has a large DC voltage gain of 106 dB and a high common-mode rejection ratio of 100 dB. It is capable of handling capacitive loads up to 5,000 pF without stability issues. The LF256H operates over a temperature range of -25 to 85 degrees Celsius and is available in an 8-pin TO-99 package. Its specifications include a fast settling time of 1.5 Oºs and a slew rate of 12 V/Oºs, making it suitable for high-speed applications. This operational amplifier is ideal for precision applications such as high-speed integrators, D/A and A/D converters, and high-impedance buffers.

Suppliers

Company
Product
Description
Supplier Links
LF256 JFET Input Operational Amplifier - LF256H - Texas Instruments
Dallas, TX, United States
LF256 JFET Input Operational Amplifier
LF256H
LF256 JFET Input Operational Amplifier LF256H
JFET Input Operational Amplifier 8-TO-99 -25 to 85

JFET Input Operational Amplifier 8-TO-99 -25 to 85

Buy Now Datasheet
 - LF256H - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 1 Func, 6500uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-LF256H
Operational Amplifier IC 687-LF256H
LF256 - JFET INPUT OPERATIONAL A Product overview: LF256H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF256H can be used for catalog matching and distributor lookup.

LF256 - JFET INPUT OPERATIONAL A Product overview: LF256H from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF256H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H - 1196073-LF256H - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H
1196073-LF256H
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H 1196073-LF256H
Manufacturer: Texas Instruments Win Source Part Number: 1196073-LF256H Packaging: Bulk Mounting Style: Through Hole Supply Current: 5mA Amplifier Type: J-FET Slew Rate: 12V/μs Gain Bandwidth Product: 5MHz Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Supplier Device Package: TO-99-8 Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-99-8 Metal Can Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 10V ~ 44V, ±5V ~ 22V

Manufacturer: Texas Instruments
Win Source Part Number: 1196073-LF256H
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 5mA
Amplifier Type: J-FET
Slew Rate: 12V/μs
Gain Bandwidth Product: 5MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: TO-99-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 44V, ±5V ~ 22V

Buy Now
Instrumentation, Op Amps, Buffer Amps - LF256H-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LF256H-ND
Instrumentation, Op Amps, Buffer Amps LF256H-ND
J-FET Amplifier 1 Circuit TO-99-8

J-FET Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
OP Amp Single GP ±22V 8-Pin TO-99 Box - 815-LF256H - Utmel Electronic Limited
Hong Kong, China
OP Amp Single GP ±22V 8-Pin TO-99 Box
815-LF256H
OP Amp Single GP ±22V 8-Pin TO-99 Box 815-LF256H
OP Amp Single GP ±22V 8-Pin TO-99 Box

OP Amp Single GP ±22V 8-Pin TO-99 Box

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LF256H
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LF256H
IC OPAMP JFET 1 CIRCUIT TO99-8

IC OPAMP JFET 1 CIRCUIT TO99-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LF256H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF256H
Instrumentation, OP Amps, Buffer Amps LF256H
J-FET Amplifier 1 Circuit TO-99-8

J-FET Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LF256H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LF256H
Instrumentation, OP Amps, Buffer Amps LF256H
J-FET Amplifier 1 Circuit TO-99-8

J-FET Amplifier 1 Circuit TO-99-8

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LF256H
Operational Amplifiers - Op Amps LF256H
Operational Amplifiers - Op Amps JFET Input Operational Amplifier 8-TO-99 -25 to 85

Operational Amplifiers - Op Amps JFET Input Operational Amplifier 8-TO-99 -25 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LF256H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LF256H
Integrated Circuits (ICs) - Linear - Amplifiers LF256H
LF256 - JFET INPUT OPERATIONAL A

LF256 - JFET INPUT OPERATIONAL A

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LF256H LF256H 687-LF256H 1196073-LF256H LF256H-ND 815-LF256H LF256H LF256H LF256H LF256H LF256H
Product Name LF256 JFET Input Operational Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF256H Instrumentation, Op Amps, Buffer Amps OP Amp Single GP ±22V 8-Pin TO-99 Box Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 10 to 44 volts 10 to 44 volts 15 volts 10 volts
VOS 5 millivolts 3 millivolts 5 millivolts 0.0030 millivolts 3 millivolts
Quiescent Current (IQ) 5000 microamps
CMRR 80 dB
GBW 5 MHz 5 MHz 5 MHz 0.0050 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLE2141AM High Speed High Drive Precision Operational Amplifier - 5962-9321602QPA - Texas Instruments
Specs
VOS 1 millivolts
Quiescent Current (IQ) 4400 microamps
GBW 5.8 MHz
View Details
4 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118UBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
5 suppliers