Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC GATES
TEXAS INSTRUMENTS
JM54AC151SFA-RH -- GATES AND INVERTERS
Texas Instruments
Gates and Inverters
JM54AC151SFA-RH
Description
Data Selector/Multiplexer 1 x 8:1 16-CFP
Quarktwin Technology Ltd.
Done
Datasheet
Description
Data Selector/Multiplexer 1 x 8:1 16-CFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM54AC151SFA-RH
Gates and Inverters
JM54AC151SFA-RH
Data Selector/Multiplexer 1 x 8:1 16-CFP
Data Selector/Multiplexer
1 x 8:1 16-CFP
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Gates
Product Number
JM54AC151SFA-RH
Product Name
Gates and Inverters
Supply Voltage
2V ~ 6V
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Gates and Inverters
54S51FM
Specs
Gate Type
AND; OR; AND/OR/INVERT Gate
Supply Voltage
4.75V ~ 5.25V
Output Type
Single-Ended
View Details
2
suppliers
RS Components, Ltd.
Logic Gates
7512800P
Specs
Gate Type
AND; AND
Logic Family
AND
Inputs
2
View Details
Nexperia B.V.
8-bit TSSOP Logic IC
74AHC594PW,112
Specs
Logic Family
HC/UH
Operating Temperature
-40 C (-40 F)
Pin Count
16
View Details
Micross Components, Inc.
Quad 2-Input NAND, Schmitt
AF54RHC132ELT/BLT/ALT
Specs
Pin Count
14
IC Package Type
TSSOP; Other; TSSOP
View Details