Synchronous 4-bit binary counters with a wide operating voltage range of 2 V to 6 V, synchronous presetting, asynchronous clear, and carry output for n-bit cascading. Features typical propagation delay of 14 ns, 80-µA maximum power consumption, and ±4-mA output drive at 5 V. Packaged in a 16-pin CFP case with an operating temperature range of -55°C to 125°C.
Synchronous 4-Bit Binary Counters 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | JM38510/66302BFA |
| Product Name | SN54HC161 Synchronous 4-Bit Binary Counters |
| Counter Category | Synchronous |
| Supply Voltage | 6 |
| Package Type | CDIP,CFP,LCCC |
| Logic Family | HC |