Texas Instruments SN54LS393 Dual 4-Bit Binary Counters JM38510/32702B2A

Description
Dual 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Description
Dual 4-Bit Binary Counters 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/32702B2A is a dual 4-bit counter from Quarktwin Technology Ltd., designed for counting applications in digital circuits. It operates within a temperature range of -55 to 125 degrees Celsius and is available in a LCCC package with 20 pins. This product is suitable for applications requiring reliable counting and division functions, making it a potential choice for engineers looking for robust counter solutions in their designs. The device is currently active and adheres to the specifications set forth by Texas Instruments.

Datasheet Summary
Powered by GS/AI

The JM38510/32702B2A is a dual 4-bit counter from Quarktwin Technology Ltd., designed for counting applications in digital circuits. It operates within a temperature range of -55 to 125 degrees Celsius and is available in a LCCC package with 20 pins. This product is suitable for applications requiring reliable counting and division functions, making it a potential choice for engineers looking for robust counter solutions in their designs. The device is currently active and adheres to the specifications set forth by Texas Instruments.

Suppliers

Company
Product
Description
Supplier Links
SN54LS393 Dual 4-Bit Binary Counters - JM38510/32702B2A - Texas Instruments
Dallas, TX, United States
SN54LS393 Dual 4-Bit Binary Counters
JM38510/32702B2A
SN54LS393 Dual 4-Bit Binary Counters JM38510/32702B2A
Dual 4-Bit Binary Counters 20-LCCC -55 to 125

Dual 4-Bit Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
 - JM38510/32702B2A - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CQCC20

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CQCC20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/32702B2A
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/32702B2A
DUAL 4-BIT BINARY COUNTERS 20-LC

DUAL 4-BIT BINARY COUNTERS 20-LC

Supplier's Site
Counters, Dividers - JM38510/32702B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/32702B2A
Counters, Dividers JM38510/32702B2A
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number JM38510/32702B2A JM38510/32702B2A JM38510/32702B2A JM38510/32702B2A
Product Name SN54LS393 Dual 4-Bit Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC LCCC; LCCC20 20-CLCC
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 26 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4040B-MIL CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
4 suppliers
CD54HC393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HC393F3A - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP
Logic Family HC
View Details
5 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers