Texas Instruments SN54LS390 Dual 4-Bit Decade And Binary Counters JM38510/32701B2A

Description
Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125
Request a Quote
Description
Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-bit decade and binary counters in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

Dual 4-bit decade and binary counters in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS390 Dual 4-Bit Decade And Binary Counters - JM38510/32701B2A - Texas Instruments
Dallas, TX, United States
SN54LS390 Dual 4-Bit Decade And Binary Counters
JM38510/32701B2A
SN54LS390 Dual 4-Bit Decade And Binary Counters JM38510/32701B2A
Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125

Dual 4-Bit Decade And Binary Counters 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/32701B2A
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/32701B2A
DUAL 4-BIT DECADE AND BINARY COU

DUAL 4-BIT DECADE AND BINARY COU

Supplier's Site
Counters, Dividers - JM38510/32701B2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/32701B2A
Counters, Dividers JM38510/32701B2A
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 20-LCCC (8.89x8.89)

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number JM38510/32701B2A JM38510/32701B2A JM38510/32701B2A
Product Name SN54LS390 Dual 4-Bit Decade And Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type BCD/Decade Counter
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC 20-CLCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 85004012A - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
10 suppliers
Counters, Dividers - 74193DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 32 MHz
View Details
2 suppliers