Texas Instruments CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BPW

Description
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPW - Texas Instruments
Dallas, TX, United States
CD4022B CMOS Octal Counter with 8 Decoded Outputs
CD4022BPW
CD4022B CMOS Octal Counter with 8 Decoded Outputs CD4022BPW
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125

CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-32874-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32874-5-ND
Counters, Dividers 296-32874-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
 - CD4022BPW - Rochester Electronics
Newburyport, MA, United States
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4022BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4022BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4022BPW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Logic - Counters, Dividers - CD4022BPW - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4022BPW
Logic - Counters, Dividers CD4022BPW
IC COUNTER/DIVIDER OCT 16TSSOP

IC COUNTER/DIVIDER OCT 16TSSOP

Supplier's Site Datasheet
Counters, Dividers - CD4022BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4022BPW
Counters, Dividers CD4022BPW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4022BPW 296-32874-5-ND CD4022BPW CD4022BPW CD4022BPW CD4022BPW
Product Name CD4022B CMOS Octal Counter with 8 Decoded Outputs Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP16 SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000 CMOS
Number of Stages (Bits) 10 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BPW - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BM - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4518B-MIL CMOS Dual BCD Up-Counter - CD4518BF - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
Counters, Dividers - 93S16PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 70 MHz
View Details
2 suppliers