Synchronous up/down counter with down/up mode control in a 16-pin CFP package, operating from -55 to 125 °C.
Synchronous Up/Down Counters With Down/Up Mode Control 16-CFP -55 to 125
SYNCHRONOUS UP/DOWN COUNTERS WIT
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | JM38510/31509BFA | JM38510/31509BFA | JM38510/31509BFA |
| Product Name | SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Counter Category | Synchronous | ||
| Counter Direction | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | 16-CFlatpack | |
| Logic Family | LS |