Texas Instruments SN54S08 Quadruple 2-Input Positive-AND Gates JM38510/08003BDA

Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54S08 is a Quadruple 2-Input Positive-AND Gate designed by Texas Instruments. This specific part number, JM38510/08003BDA, is packaged in a 14-pin CFP configuration and is suitable for operation in a temperature range of -55°C to 125°C. The device is characterized by its ability to perform logical AND operations on two inputs, providing a high output when both inputs are high. This functionality is essential for various digital logic applications. The product is currently active and available for purchase, making it a viable option for engineers seeking reliable AND gate solutions in their designs.

Datasheet Summary
Powered by GS/AI

The SN54S08 is a Quadruple 2-Input Positive-AND Gate designed by Texas Instruments. This specific part number, JM38510/08003BDA, is packaged in a 14-pin CFP configuration and is suitable for operation in a temperature range of -55°C to 125°C. The device is characterized by its ability to perform logical AND operations on two inputs, providing a high output when both inputs are high. This functionality is essential for various digital logic applications. The product is currently active and available for purchase, making it a viable option for engineers seeking reliable AND gate solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN54S08 Quadruple 2-Input Positive-AND Gates - JM38510/08003BDA - Texas Instruments
Dallas, TX, United States
SN54S08 Quadruple 2-Input Positive-AND Gates
JM38510/08003BDA
SN54S08 Quadruple 2-Input Positive-AND Gates JM38510/08003BDA
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125

Buy Now Datasheet
Gates and Inverters - JM38510/08003BDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/08003BDA
Gates and Inverters JM38510/08003BDA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number JM38510/08003BDA JM38510/08003BDA
Product Name SN54S08 Quadruple 2-Input Positive-AND Gates Gates and Inverters
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details