The JM38510/07401BDA is an AND-OR-INVERT gate with a configurable design that supports two circuits with eight inputs, arranged in a (2, 2, 2, 2) configuration. It is packaged in a 14-pin CFP format and is suitable for applications requiring reliable logic operations. The operating temperature range for this component is from -55°C to 125°C, making it suitable for a variety of environments. This product is part of a series that conforms to Texas Instruments' specifications, ensuring a level of quality and reliability in performance.
AND-OR-invert Gates 14-CFP -55 to 125
AND-OR-INVERT GATES 14-CFP -55 T
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CFP
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/07401BDA | JM38510/07401BDA | JM38510/07401BDA |
| Product Name | SN54S51 AND-OR-invert Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters |
| Gate Type | OR | NOT; AND | AND; OR; AND/OR/INVERT Gate |
| Logic Family | S | ||
| Propagation Delay | 22 ns | ||
| Operating Current | 0.0080 mA | 1 mA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |