Texas Instruments SN54ALS11A Triple 3-Input Positive-AND Gates 5962-86841012A

Description
Triple 3-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote
Description
Triple 3-Input Positive-AND Gates 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Triple 3-input positive-AND gates in a 20-pin LCCC package with an operating temperature range of -55°C to 125°C, operating from 4.5 V to 5.5 V, and featuring a maximum propagation delay of 5.5 ns at 5 V.

Datasheet Summary
Powered by GS/AI

Triple 3-input positive-AND gates in a 20-pin LCCC package with an operating temperature range of -55°C to 125°C, operating from 4.5 V to 5.5 V, and featuring a maximum propagation delay of 5.5 ns at 5 V.

Suppliers

Company
Product
Description
Supplier Links
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Dallas, TX, United States
SN54ALS11A Triple 3-Input Positive-AND Gates
5962-86841012A
SN54ALS11A Triple 3-Input Positive-AND Gates 5962-86841012A
Triple 3-Input Positive-AND Gates 20-LCCC -55 to 125

Triple 3-Input Positive-AND Gates 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 5962-86841012A
Product Name SN54ALS11A Triple 3-Input Positive-AND Gates
Gate Type AND
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers