Nexperia B.V. Flip Flops 74HCT173DB,112

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74HCT173DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74HCT173DB,112
Flip Flops 74HCT173DB,112
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SSOP (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74HCT173DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74HCT173DB,112
Logic - Flip Flops 74HCT173DB,112
IC FF D-TYPE SNGL 4BIT 16SSOP

IC FF D-TYPE SNGL 4BIT 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 74HCT173DB,112 74HCT173DB,112
Product Name Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width); SOP; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 74HCT374DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Logic - Flip Flops - 74ABT273CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details