Texas Instruments SN54S20 Dual 4-Input Positive-NAND Gates JM38510/07006BDA

Description
Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S20 Dual 4-Input Positive-NAND Gates - JM38510/07006BDA - Texas Instruments
Dallas, TX, United States
SN54S20 Dual 4-Input Positive-NAND Gates
JM38510/07006BDA
SN54S20 Dual 4-Input Positive-NAND Gates JM38510/07006BDA
Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125

Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 998052-JM38510/07006BDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
998052-JM38510/07006BDA
Integrated Circuits (ICs) - Logic - Gates and Inverters 998052-JM38510/07006BDA
Win Source Part Number: 998052-JM38510/07006 BDA Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 83 pct. HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: TEXTISJM38510/07006B DA,2156-JM38510/0700 6BDA-TI

Win Source Part Number: 998052-JM38510/07006BDA
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 83 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: TEXTISJM38510/07006BDA,2156-JM38510/07006BDA-TI

Buy Now Datasheet
Dual Logic IC - 705-JM38510/07006BDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: JM38510/07006BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/07006BDA can be used for catalog matching and distributor lookup.

Dual 4-Input Positive-NAND Gates 14-CFP -55 to 125 Product overview: JM38510/07006BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/07006BDA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/07006BDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/07006BDA
Gates and Inverters JM38510/07006BDA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/07006BDA 998052-JM38510/07006BDA 705-JM38510/07006BDA JM38510/07006BDA
Product Name SN54S20 Dual 4-Input Positive-NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters
Gate Type NAND NOT NAND; NOR GATE
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers