Texas Instruments SN5402 Quadruple 2-Input Positive-NOR Gates JM38510/00401BCA

Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5402 Quadruple 2-Input Positive-NOR Gates - JM38510/00401BCA - Texas Instruments
Dallas, TX, United States
SN5402 Quadruple 2-Input Positive-NOR Gates
JM38510/00401BCA
SN5402 Quadruple 2-Input Positive-NOR Gates JM38510/00401BCA
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - JM38510/00401BCA - 1191616-JM38510/00401BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/00401BCA
1191616-JM38510/00401BCA
Logic - Logic - Gates and Inverters - JM38510/00401BCA 1191616-JM38510/00401BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191616-JM38510/0040 1BCA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191616-JM38510/00401BCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: JM38510/00401BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00401BCA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NOR Gates 14-CDIP -55 to 125 Product overview: JM38510/00401BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00401BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - JM38510/00401BCA - Rochester Electronics
Newburyport, MA, United States
NOR Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDIP14

NOR Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/00401BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/00401BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/00401BCA
IC GATE NOR 4CH 2-INP 14CDIP

IC GATE NOR 4CH 2-INP 14CDIP

Supplier's Site
Gates and Inverters - JM38510/00401BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/00401BCA
Gates and Inverters JM38510/00401BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/00401BCA 1191616-JM38510/00401BCA 705-JM38510/00401BCA JM38510/00401BCA JM38510/00401BCA JM38510/00401BCA
Product Name SN5402 Quadruple 2-Input Positive-NOR Gates Logic - Logic - Gates and Inverters - JM38510/00401BCA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOT NOR; NOR GATE OR; NOR NOR
Logic Family TTL TTL
Propagation Delay 22 ns 22 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54S140DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers