Texas Instruments LM148JAN Quad 741 Op Amp JL148BCA

Description
Quad 741 Op Amp 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quad 741 Op Amp 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM148JAN Quad 741 Op Amp - JL148BCA - Texas Instruments
Dallas, TX, United States
LM148JAN Quad 741 Op Amp
JL148BCA
LM148JAN Quad 741 Op Amp JL148BCA
Quad 741 Op Amp 14-CDIP -55 to 125

Quad 741 Op Amp 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Operational Amplifier IC
687-JL148BCA
Quad Operational Amplifier IC 687-JL148BCA
Quad 741 Op Amp 14-CDIP -55 to 125 Product overview: JL148BCA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL148BCA can be used for catalog matching and distributor lookup.

Quad 741 Op Amp 14-CDIP -55 to 125 Product overview: JL148BCA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-JL148BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL148BCA - 1025498-JL148BCA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL148BCA
1025498-JL148BCA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL148BCA 1025498-JL148BCA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025498-JL148BCA Length: 19.56 mm Mounting: SMD (SMT) Operating Supply Voltage: 22 V Thickness: 4.57 mm Height: 5.08 mm Slew Rate: 0.2 V/µs Gain Bandwidth Product: 1 MHz Number of Channels: 4 Number of Pins: 14 Output Current: 75 mA Common Mode Rejection Ratio: 76 dB Input Bias Current: 100 nA Width: 6.67 mm Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: CDIP Alternative Parts (Cross-Reference): LM224J; LM324J; LM148JB; LT1024MD/883; LT1058MJ/883; AD842KQ; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542330000, 8542330000 Nominal Supply Current: 3.6 mA Max Dual Supply Voltage: 22 V Min Dual Supply Voltage: 5 V Voltage Gain: 80 dB Input Offset Voltage (Vos): 6 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025498-JL148BCA
Length: 19.56 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 22 V
Thickness: 4.57 mm
Height: 5.08 mm
Slew Rate: 0.2 V/µs
Gain Bandwidth Product: 1 MHz
Number of Channels: 4
Number of Pins: 14
Output Current: 75 mA
Common Mode Rejection Ratio: 76 dB
Input Bias Current: 100 nA
Width: 6.67 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: CDIP
Alternative Parts (Cross-Reference): LM224J; LM324J; LM148JB; LT1024MD/883; LT1058MJ/883; AD842KQ;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542330000, 8542330000
Nominal Supply Current: 3.6 mA
Max Dual Supply Voltage: 22 V
Min Dual Supply Voltage: 5 V
Voltage Gain: 80 dB
Input Offset Voltage (Vos): 6 mV

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number JL148BCA 687-JL148BCA 1025498-JL148BCA
Product Name LM148JAN Quad 741 Op Amp Quad Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - JL148BCA
Supply Voltage (VS) 22 volts 22 volts
Slew Rate 0.2000 V/µs 0.2000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Package Type Rail/Tube DIP; CDIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
4 suppliers
TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details
4 suppliers