Texas Instruments ISO7340C Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High ISO7340CDWR

Description
Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO7340C Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High - ISO7340CDWR - Texas Instruments
Dallas, TX, United States
ISO7340C Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High
ISO7340CDWR
ISO7340C Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High ISO7340CDWR
Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125

Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High 16-SOIC -40 to 125

Buy Now Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO7340CDWR
Digital Isolators ISO7340CDWR
Digital Isolators QuadChan4/0 Dig Fail Safe High 16-SOIC

Digital Isolators QuadChan4/0 Dig Fail Safe High 16-SOIC

Buy Now Datasheet
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6911 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
26AJ6911
Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments 26AJ6911
DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, QUAD, 31NS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:31ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISO7340CDWR ISO7340CDWR 26AJ6911
Product Name ISO7340C Robust EMC, Low Power, Quad-Channel 4/0 Digital Isolator, Fail-Safe High Digital Isolators Digital Isolator, Quad, 31Ns, Wsoic-16; No. Of Channels Texas Instruments
Device Type Front End; Isolator Isolator
Features RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other; 3V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers