Texas Instruments INA129 Precision, Low Power Instrumentation Amplifiers INA129U/2K5G4

Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Dallas, TX, United States
INA129 Precision, Low Power Instrumentation Amplifiers
INA129U/2K5G4
INA129 Precision, Low Power Instrumentation Amplifiers INA129U/2K5G4
Precision, Low Power Instrumentation Amplifiers 8-SOIC

Precision, Low Power Instrumentation Amplifiers 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129U/2K5G4 - 205177-INA129U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129U/2K5G4
205177-INA129U/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129U/2K5G4 205177-INA129U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 205177-INA129U/2K5G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Slew Rate: 4 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 700μA Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205177-INA129U/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.3MHz Operational Amplifier IC
687-INA129U/2K5G4
1.3MHz Operational Amplifier IC 687-INA129U/2K5G4
IC Opamp Instr 1.3MHz 120dB CMRR 8SOIC Product overview: INA129U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129U/2K5G4 can be used for catalog matching and distributor lookup.

IC Opamp Instr 1.3MHz 120dB CMRR 8SOIC Product overview: INA129U/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP INSTR 1.3MHZ 8SOIC - 815-INA129U/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 1.3MHZ 8SOIC
815-INA129U/2K5G4
IC OPAMP INSTR 1.3MHZ 8SOIC 815-INA129U/2K5G4
IC OPAMP INSTR 1.3MHZ 8SOIC

IC OPAMP INSTR 1.3MHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA129U/2K5G4 205177-INA129U/2K5G4 687-INA129U/2K5G4 815-INA129U/2K5G4
Product Name INA129 Precision, Low Power Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129U/2K5G4 1.3MHz Operational Amplifier IC IC OPAMP INSTR 1.3MHZ 8SOIC
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts 4.5 to 36 volts 15 volts
IBIAS 0.0050 µA 0.0200 µA 0.0050 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers