The INA223 is a voltage-output device that monitors current, bus voltage, and instantaneous power from a shunt resistor across a common-mode range of 0 V to 26 V. It operates from a single 2.7 V to 5.5 V supply and draws a maximum quiescent current of 250 µA. The device features programmable current shunt voltage gains of 20, 128, and 300 V/V and bus voltage attenuation options of 1/10, 1/5, and 2/5. It provides a maximum offset voltage of 100 µV at 300 V/V gain and a maximum gain error of 0.25% for shunt voltage and 0.15% for bus voltage over the extended temperature range of −40°C to +105°C. The part is housed in a SON-10 package with dimensions specified for tape and reel packaging, and includes a two-wire interface for configuration. Shutdown mode reduces current draw to 1 µA.
Analog Output Current Shunt, Voltage and Instantaneous Power Monitor 10-SON -40 to 105
Current Sense Amplifiers Ana Out Crnt Shunt & Vltg Instant Pwr Mon
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA223AIDSKR | INA223AIDSKR |
| Product Name | INA223 Analog Output Current Shunt, Voltage and Instantaneous Power Monitor | Current Sense Amplifiers |
| Standards and Certifications | RoHS |