20-W Stereo I2S Audio Power Amplifier (H/W Controlled) 64-HTQFP 0 to 85
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
Amplifier IC 2-Channel (Stereo) Class D 64-HTQFP (10x10)
IC AMP CLASS D STER 20W 64HTQFP
Audio Amplifiers 20W stereo Dig Audio Pwr Amp
IC AMP CLASS D STER 20W 64HTQFP
Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
Product Number | TAS5701PAPR | TAS5701PAPR-ND | TAS5701PAPR | TAS5701PAPR | TAS5701PAPR | TAS5701PAPR |
Product Name | TAS5701 20-W Stereo I2S Audio Power Amplifier (H/W Controlled) | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
RoHS Compliant | RoHS | RoHS | ||||
Supply Voltage (VS) | 3 to 3.6 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts | 13.2 to 10.8 volts | ||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
Package Type | HTQFP | 64-PowerTQFP | QFP; 64-PowerTQFP | 64-PowerTQFP | ||
Features | Thermal Shutdown Protection |