Dual Audio Operational Amplifier 8-SOIC -40 to 85
Audio Amplifier 2 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 027219-RC4560IDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.5 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 32 V, ±2 V to 16 V
Operating Supply Current: 4.3mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 15MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
RC4560 Dual Audio Operational Amplifier
IC AUDIO 2 CIRCUIT 8SOIC
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifiers DUAL AUDIO OP AMP
Texas Instruments | Quarktwin Technology Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | RC4560IDR | RC4560IDR | 027219-RC4560IDR | RC4560IDR | RC4560IDR | RC4560IDR | 296-17547-1-ND | RC4560IDR |
Product Name | RC4560 Dual Audio Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - RC4560IDR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | |
Standards | RoHS | RoHS | RoHS | |||||
Source Current (IS) | 4.3 milliamps | 4.3 milliamps | 4.3 milliamps | 4.3 milliamps | ||||
VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
IBIAS | 0.0400 µA | 0.0400 µA | ||||||
GBW | 15 MHz | 15 MHz |