Precision Unity Gain Differential Amplifier 8-TO-99
Precision Diff Op Amp, 1MHz BW, 86dB CMRR, TO-99 Product overview: INA105BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA105BM can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185727-INA105BM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
-3db Bandwidth: 1MHz
Amplifier Type: Differential
Voltage - Input Offset: 50μV
Family Name: INA105
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 20mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): ±5 V ~ 18 V
Alternative Parts (Cross-Reference): AD629ARZ-reel; AD629AR-REEL7; AD629BR;
Introduction Date: January 01, 2000
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Differential Amplifier 1 Circuit TO-99-8
IC OPAMP DIFF 1 CIRCUIT TO99-8
Differential Amplifier 1 Circuit TO-99-8
Differential Amplifiers Precision Unity Gain
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA105BM | 687-INA105BM | 1185727-INA105BM | INA105BM-ND | INA105BM | INA105BM | INA105BM |
| Product Name | INA105 Precision Unity Gain Differential Amplifier | 1MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA105BM | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC | Rail/Tube | TO-99-8 Metal Can | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 36 volts | 36 volts |