Manufacturer: Texas Instruments
Win Source Part Number: 802126-INA180A1IDBVR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 350kHz
Amplifier Type: Current Sense
Slew Rate: 2V/μs
Current - Input Bias: 80μA
Voltage - Input Offset: 100μV
Current - Supply: 260μA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 802126-INA180A1IDBVR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA180A1IDBVR |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |