Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AM62A32ASMSIAMBRQ1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE Display & Interface Controllers: Keypad, LCD, LVDS
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE Display & Interface Controllers: Keypad, LCD, LVDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Anal og Switches, Multiplexers, Demultiplexers Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 200MHz Co-Processors/DSP: Multimedia; NEON™ MPE Display & Interface Controllers: Keypad, LCD, LVDS

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 200MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
Display & Interface Controllers: Keypad, LCD, LVDS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Line Interface ICs - 1906998P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN74LVTH18646A-EP Enhanced Product 3.3-V Abt Scan Test Devices With 18-Bit Transceivers And Registers - 8V18646AIPMREP - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Supply Voltage 2.7V; 3.3V; Other; 3.3
View Details
3 suppliers