Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CLV4052ATPWRG4Q1

Description
Win Source Part Number: 976021-CLV4052ATPWRG 4Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 18ns, 18ns Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27952-1,-296-279 52-1-ND,-CLV4052ATPW RG4Q1-NDR,TEXTISCLV4 052ATPWRG4Q1,296-279 52-6,2156-CLV4052ATP WRG4Q1,296-27952-2 Base Product Number: CLV4052
Request a Quote Datasheet
Description
Win Source Part Number: 976021-CLV4052ATPWRG 4Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 18ns, 18ns Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27952-1,-296-279 52-1-ND,-CLV4052ATPW RG4Q1-NDR,TEXTISCLV4 052ATPWRG4Q1,296-279 52-6,2156-CLV4052ATP WRG4Q1,296-27952-2 Base Product Number: CLV4052
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 976021-CLV4052ATPWRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
976021-CLV4052ATPWRG4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 976021-CLV4052ATPWRG4Q1
Win Source Part Number: 976021-CLV4052ATPWRG 4Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SP4T On-State Resistance (Max): 100Ohm -3db Bandwidth: 50MHz Current - Leakage (IS(off)) (Max): 1µA Crosstalk: -45dB @ 1MHz Channel-to-Channel Matching (ΔRon): 20Ohm (Max) Voltage - Supply, Single (V+): 2V ~ 5.5V Switch Time (Ton, Toff) (Max): 18ns, 18ns Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-27952-1,-296-279 52-1-ND,-CLV4052ATPW RG4Q1-NDR,TEXTISCLV4 052ATPWRG4Q1,296-279 52-6,2156-CLV4052ATP WRG4Q1,296-27952-2 Base Product Number: CLV4052

Win Source Part Number: 976021-CLV4052ATPWRG4Q1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SP4T
On-State Resistance (Max): 100Ohm
-3db Bandwidth: 50MHz
Current - Leakage (IS(off)) (Max): 1µA
Crosstalk: -45dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 20Ohm (Max)
Voltage - Supply, Single (V+): 2V ~ 5.5V
Switch Time (Ton, Toff) (Max): 18ns, 18ns
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-27952-1,-296-27952-1-ND,-CLV4052ATPWRG4Q1-NDR,TEXTISCLV4052ATPWRG4Q1,296-27952-6,2156-CLV4052ATPWRG4Q1,296-27952-2
Base Product Number: CLV4052

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLV4052ATPWRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CLV4052ATPWRG4Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CLV4052ATPWRG4Q1
IC SWITCH SP4TX2 100OHM 16TSSOP

IC SWITCH SP4TX2 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 976021-CLV4052ATPWRG4Q1 CLV4052ATPWRG4Q1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details