Texas Instruments F28M36H33B2 Concerto Microcontroller F28M36H33B2ZWTS

Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote
Description
Concerto Microcontroller 289-NFBGA -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F28M36H33B2 is a Concerto™ multicore microcontroller with an Arm® Cortex®-M3 communications subsystem and a TMS320C28x real-time control subsystem. It features 512KB of flash memory with ECC, 36KB of RAM with ECC or parity, a 150MHz C28x CPU with IEEE-754 FPU and VCU, and 12 enhanced PWM modules. The device is packaged in a 289-ball nFBGA with a 16.0mm × 16.0mm body size and operates over a junction temperature range of -40°C to 105°C. It includes dual 12-bit ADCs, USB OTG with PHY, Ethernet 1588, CAN, and up to 142 programmable GPIO pins.

Datasheet Summary
Powered by GS/AI

The F28M36H33B2 is a Concerto™ multicore microcontroller with an Arm® Cortex®-M3 communications subsystem and a TMS320C28x real-time control subsystem. It features 512KB of flash memory with ECC, 36KB of RAM with ECC or parity, a 150MHz C28x CPU with IEEE-754 FPU and VCU, and 12 enhanced PWM modules. The device is packaged in a 289-ball nFBGA with a 16.0mm × 16.0mm body size and operates over a junction temperature range of -40°C to 105°C. It includes dual 12-bit ADCs, USB OTG with PHY, Ethernet 1588, CAN, and up to 142 programmable GPIO pins.

Suppliers

Company
Product
Description
Supplier Links
F28M36H33B2 Concerto Microcontroller - F28M36H33B2ZWTS - Texas Instruments
Dallas, TX, United States
F28M36H33B2 Concerto Microcontroller
F28M36H33B2ZWTS
F28M36H33B2 Concerto Microcontroller F28M36H33B2ZWTS
Concerto Microcontroller 289-NFBGA -40 to 125

Concerto Microcontroller 289-NFBGA -40 to 125

Buy Now Datasheet
Microcontrollers - F28M36H33B2ZWTS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
F28M36H33B2ZWTS-ND
Microcontrollers F28M36H33B2ZWTS-ND
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - F28M36H33B2ZWTS - 774335-F28M36H33B2ZWTS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - F28M36H33B2ZWTS
774335-F28M36H33B2ZWTS
Embedded - Embedded - Microcontrollers - F28M36H33B2ZWTS 774335-F28M36H33B2ZWTS
Manufacturer: Texas Instruments Win Source Part Number: 774335-F28M36H33B2ZW TS Series: C2000 C28x + ARM Cortex M3 Concerto Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TJ) Core Processor: C28x/ARM Cortex-M3 Speed: 100MHz/150MHz Package: 289-LFBGA Core Size: 32-Bit Dual-Core Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 142 Program Memory Size: 512KB/768KB Program Memory Type: FLASH RAM Size: 232KB Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.14 V ~ 3.63 V Family Name: F28M36H33B2 Categories: Integrated Circuits (ICs) Manufacturer Package: 289-NFBGA (16x16) Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32620IWGL+; MAX32620IWG+; MAX32625IWYL+; Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 774335-F28M36H33B2ZWTS
Series: C2000 C28x + ARM Cortex M3 Concerto
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TJ)
Core Processor: C28x/ARM Cortex-M3
Speed: 100MHz/150MHz
Package: 289-LFBGA
Core Size: 32-Bit Dual-Core
Connectivity: CAN, EBI/EMI, I2C, IrDA, McBSP, SCI, SPI, SSI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 142
Program Memory Size: 512KB/768KB
Program Memory Type: FLASH
RAM Size: 232KB
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.14 V ~ 3.63 V
Family Name: F28M36H33B2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 289-NFBGA (16x16)
Alternative Parts (Cross-Reference): MAX32600-J85A+; MAX32620IWGL+; MAX32620IWG+; MAX32625IWYL+;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
512KB 232KB Embedded Microcontroller MCU - 685-F28M36H33B2ZWTS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB 232KB Embedded Microcontroller MCU
685-F28M36H33B2ZWTS
512KB 232KB Embedded Microcontroller MCU 685-F28M36H33B2ZWTS
32b ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, LFBGA Product overview: F28M36H33B2ZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 232KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H33B2ZWTS can be used for catalog matching and distributor lookup.

32b ARM MCU, 512KB Flash, 232KB RAM, 142 I/O, LFBGA Product overview: F28M36H33B2ZWTS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB, 232KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, 232KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-F28M36H33B2ZWTS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - F28M36H33B2ZWTS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
F28M36H33B2ZWTS
Embedded - Microcontrollers F28M36H33B2ZWTS
IC MCU 32BIT 768KB FLASH 289BGA

IC MCU 32BIT 768KB FLASH 289BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28M36H33B2ZWTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28M36H33B2ZWTS
Integrated Circuits (ICs) - Embedded - Microcontrollers F28M36H33B2ZWTS
IC MCU 32BIT 768KB FLASH 289BGA

IC MCU 32BIT 768KB FLASH 289BGA

Supplier's Site
Microcontrollers - F28M36H33B2ZWTS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28M36H33B2ZWTS
Microcontrollers F28M36H33B2ZWTS
C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

C28x/ARM® Cortex®-M3 C2000™ C28x + ARM® Cortex® M3 Concerto™ Microcontroller IC 32-Bit Dual-Core 100MHz/150MHz 512KB/768KB FLASH 289-NFBGA (16x16)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number F28M36H33B2ZWTS F28M36H33B2ZWTS-ND 774335-F28M36H33B2ZWTS 685-F28M36H33B2ZWTS F28M36H33B2ZWTS F28M36H33B2ZWTS F28M36H33B2ZWTS
Product Name F28M36H33B2 Concerto Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - F28M36H33B2ZWTS 512KB 232KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 24x12b
Number 1
RAM 232 KB 232 KB 512 KB 232 KB 232 KB 232 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers