Texas Instruments Microcontrollers F28386DZWTQR

Description
IC MCU 32BIT 1MB FLASH 337LFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 337LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-F28386DZWTQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-F28386DZWTQR-ND
Microcontrollers 296-F28386DZWTQR-ND
IC MCU 32BIT 1MB FLASH 337LFBGA

IC MCU 32BIT 1MB FLASH 337LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - F28386DZWTQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
F28386DZWTQR
Integrated Circuits (ICs) - Embedded - Microcontrollers F28386DZWTQR
IC MCU 32BIT 1MB FLASH 337LFBGA

IC MCU 32BIT 1MB FLASH 337LFBGA

Supplier's Site
Microcontrollers - F28386DZWTQR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
F28386DZWTQR
Microcontrollers F28386DZWTQR
AUTOMOTIVE C2000 32-BIT MCU W/ C

AUTOMOTIVE C2000 32-BIT MCU W/ C

Supplier's Site
Microcontrollers - F28386DZWTQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
F28386DZWTQR
Microcontrollers F28386DZWTQR
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Dual-Core 200MHz 1MB (512K x 16) FLASH 337-NFBGA (16x16)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-F28386DZWTQR-ND F28386DZWTQR F28386DZWTQR F28386DZWTQR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Bits 16 Bit; Other; A/D 24x12b, 36x16b SAR; D/A 3x12b
RAM 216 KB 216 KB 216 KB 216 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers