Infineon CY7C65642-48AXC USB Controller
Infineon CY7C65642-48AXC USB Controller
USB Controller USB 2.0 I²C, SPI Interface 48-TQFP (7x7)
USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating Temperature Min:0°C RoHS Compliant: Yes
USB HUB CONTROLLER, 4 PORT, TQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3.15V; Supply Voltage Max:3.6V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:4 Port; Operating RoHS Compliant: Yes
IC USB HUB CTRLR 4PORT LP 48TQFP
IC USB HUB CTRLR 4PORT LP 48TQFP
USB Controller USB 2.0 I²C, SPI Interface 48-TQFP (7x7)
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2732881 | CY7C65642-48AXC-ND | 66T6137 | 22AC8126 | CY7C65642-48AXC | CY7C65642-48AXC | CY7C65642-48AXC |
| Product Name | USB Interface ICs | Controllers | Usb Ic Type Cypress Infineon Technologies | Usb Hub Controller, 4 Port, Tqfp-48; Usb Ic Type Cypress Infineon Technologies | Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB; SPI; I2C | USB | USB | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Data Rate | 12000 kbps | 12000 kbps | |||||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller |