Texas Instruments DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTCX/NOPB

Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver - DS90LV047ATMTCX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
DS90LV047ATMTCX/NOPB
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTCX/NOPB
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-DS90LV047ATMTCX/NOPB
Quad 3.3V TSSOP Interface Transceiver IC 710-DS90LV047ATMTCX/NOPB
400Mbps LVDS Quad Driver/Receiver, 3.3V, 16-TSSOP, -40 to 85C Product overview: DS90LV047ATMTCX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTCX/ NOPB can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Driver/Receiver, 3.3V, 16-TSSOP, -40 to 85C Product overview: DS90LV047ATMTCX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTCX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTCX/NOPB - 014845-DS90LV047ATMTCX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTCX/NOPB
014845-DS90LV047ATMTCX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTCX/NOPB 014845-DS90LV047ATMTCX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014845-DS90LV047ATMT CX/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Family Name: DS90LV047A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): MAX9123EUE-T; MAX9178EUE-T; MAX9123EUE+TG60; Introduction Date: January 14, 2003 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014845-DS90LV047ATMTCX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Family Name: DS90LV047A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9123EUE-T; MAX9178EUE-T; MAX9123EUE+TG60;
Introduction Date: January 14, 2003
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV047ATMTCX/NOPB
LVDS Interface IC DS90LV047ATMTCX/NOPB
LVDS Interface IC 3V LVDS Quad CMOS Diff Line Dvr

LVDS Interface IC 3V LVDS Quad CMOS Diff Line Dvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV047ATMTCX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV047ATMTCX/NOPB
Drivers, Receivers, Transceivers DS90LV047ATMTCX/NOPB
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV047ATMTCX/NOPB 710-DS90LV047ATMTCX/NOPB 014845-DS90LV047ATMTCX/NOPB DS90LV047ATMTCX/NOPB DS90LV047ATMTCX/NOPB
Product Name DS90LV047A 3V LVDS Quad CMOS Differential Line Driver Quad 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTCX/NOPB LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Line / Bus Driver Transceiver Receiver Driver
Features RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CDG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers