Texas Instruments Interface Transceiver IC CLC011BCQ/NOPB

Description
Video Decoder 28-Pin PLCC Product overview: CLC011BCQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CLC011BCQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote
Description
Video Decoder 28-Pin PLCC Product overview: CLC011BCQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CLC011BCQ/NOPB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 709-CLC011BCQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
709-CLC011BCQ/NOPB
Interface Transceiver IC 709-CLC011BCQ/NOPB
Video Decoder 28-Pin PLCC Product overview: CLC011BCQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CLC011BCQ/NOPB can be used for catalog matching and distributor lookup.

Video Decoder 28-Pin PLCC Product overview: CLC011BCQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-CLC011BCQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB - 915500-CLC011BCQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB
915500-CLC011BCQ/NOPB
Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB 915500-CLC011BCQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 915500-CLC011BCQ/NOP B Features: Video Decoder IC SMPTE 259M 28-PLCC (11.51x11.51) Package: 28-LCC (J-Lead) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: CLC011 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *CLC011BCQ, *CLC011BCQ/NOPB, CLC011BCQ, CLC011BCQ-ND, CLC011BCQ-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 915500-CLC011BCQ/NOPB
Features: Video Decoder IC SMPTE 259M 28-PLCC (11.51x11.51)
Package: 28-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CLC011
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *CLC011BCQ, *CLC011BCQ/NOPB, CLC011BCQ, CLC011BCQ-ND, CLC011BCQ-NDR

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CLC011BCQ/NOPB
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters CLC011BCQ/NOPB
IC DECODER VIDEO SER DIG 28-PLCC

IC DECODER VIDEO SER DIG 28-PLCC

Supplier's Site
Encoders, Decoders, Converters - CLC011BCQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
CLC011BCQ/NOPB
Encoders, Decoders, Converters CLC011BCQ/NOPB
Video Decoder IC SMPTE 259M 28-PLCC (11.51x11.51)

Video Decoder IC SMPTE 259M 28-PLCC (11.51x11.51)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-CLC011BCQ/NOPB 915500-CLC011BCQ/NOPB CLC011BCQ/NOPB CLC011BCQ/NOPB
Product Name Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - CLC011BCQ/NOPB Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter
Features RoHS RoHS
Data Rate 360000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899213P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
 - PHDMI2AB4Z - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details
Interface Transceiver IC - 702-SI3210M-E-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers