CD3246C06YFFR -- ENCODERS, DECODERS, CONVERTERS
Texas Instruments
Encoders, Decoders, Converters
CD3246C06YFFR
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Suppliers
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
CD3246C06YFFR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD3246C06YFFR |
CD3246C06YFFR |
|
Product Name
|
Encoders, Decoders, Converters |
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
|
Device Type
|
Sample Rate Converter
|
Sample Rate Converter; Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Front End
Package Type
16-VFQFN Exposed Pad
Pins
16 #
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
2 suppliers