Texas Instruments DS90C031B LVDS Quad CMOS Differential Line Driver DS90C031BTM

Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C031B LVDS Quad CMOS Differential Line Driver - DS90C031BTM - Texas Instruments
Dallas, TX, United States
DS90C031B LVDS Quad CMOS Differential Line Driver
DS90C031BTM
DS90C031B LVDS Quad CMOS Differential Line Driver DS90C031BTM
LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTM - 083599-DS90C031BTM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTM
083599-DS90C031BTM
Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTM 083599-DS90C031BTM
Manufacturer: Texas Instruments Win Source Part Number: 083599-DS90C031BTM Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083599-DS90C031BTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS90C031BTM
Interface Transceiver IC 710-DS90C031BTM
IC DRIVER 4/0 16SOIC Product overview: DS90C031BTM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031BTM can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 16SOIC Product overview: DS90C031BTM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C031BTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C031BTM
LVDS Interface IC DS90C031BTM
LVDS Interface IC LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

LVDS Interface IC LVDS Quad CMOS Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C031BTM 083599-DS90C031BTM 710-DS90C031BTM DS90C031BTM
Product Name DS90C031B LVDS Quad CMOS Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90C031BTM Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
# of Tx 4 #
# of Rx 4 #
Data Rate 155500 kbps 155500 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74FCT825ASC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP24
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
AM26LS31 Quadruple Differential Line Driver - AM26LS31CDRG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers