Texas Instruments Integrated Circuits (ICs) - Interface - Filters - Active AMC1210IRHATG4

Description
Win Source Part Number: 1337412-AMC1210IRHAT G4 Category: Integrated Circuits (ICs) - Interface - Filters - Active Package: Tape & Reel Standard Package: 250 Filter Type: Digital Number of Filters: 4 Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1210
Request a Quote Datasheet
Description
Win Source Part Number: 1337412-AMC1210IRHAT G4 Category: Integrated Circuits (ICs) - Interface - Filters - Active Package: Tape & Reel Standard Package: 250 Filter Type: Digital Number of Filters: 4 Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Filters - Active - 1337412-AMC1210IRHATG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Filters - Active
1337412-AMC1210IRHATG4
Integrated Circuits (ICs) - Interface - Filters - Active 1337412-AMC1210IRHATG4
Win Source Part Number: 1337412-AMC1210IRHAT G4 Category: Integrated Circuits (ICs) - Interface - Filters - Active Package: Tape & Reel Standard Package: 250 Filter Type: Digital Number of Filters: 4 Voltage - Supply: 2.4V ~ 5.5V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1210

Win Source Part Number: 1337412-AMC1210IRHATG4
Category: Integrated Circuits (ICs) - Interface - Filters - Active
Package: Tape & Reel
Standard Package: 250
Filter Type: Digital
Number of Filters: 4
Voltage - Supply: 2.4V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AMC1210

Buy Now Datasheet
Singapore, Singapore
Quad VQFN Interface Transceiver IC
735-AMC1210IRHATG4
Quad VQFN Interface Transceiver IC 735-AMC1210IRHATG4
4 Channel Digital Filter for ADS120X family of modulators 40-VQFN -40 to 125 Product overview: AMC1210IRHATG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, VQFN, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AMC1210IRHATG4 can be used for catalog matching and distributor lookup.

4 Channel Digital Filter for ADS120X family of modulators 40-VQFN -40 to 125 Product overview: AMC1210IRHATG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, VQFN, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AMC1210IRHATG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Active - AMC1210IRHATG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Filters - Active
AMC1210IRHATG4
Filters - Active AMC1210IRHATG4
Digital Filter IC Digital Order 40-VQFN (6x6)

Digital Filter IC Digital Order 40-VQFN (6x6)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Filters - Active
AMC1210IRHATG4
Integrated Circuits (ICs) - Interface - Filters - Active AMC1210IRHATG4
IC FILTER DIGITAL 40VQFN

IC FILTER DIGITAL 40VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1337412-AMC1210IRHATG4 735-AMC1210IRHATG4 AMC1210IRHATG4 AMC1210IRHATG4
Product Name Integrated Circuits (ICs) - Interface - Filters - Active Quad VQFN Interface Transceiver IC Filters - Active Integrated Circuits (ICs) - Interface - Filters - Active
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
RF Front End (LNA + PA) - 2312-QM14068SB-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Telecom - SI32261CFB20SL1KIT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
2 suppliers