Texas Instruments High-Performance Analog Switches (Solid State) DRV5013ADQDBZT

Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet
Description
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-38449-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-38449-2-ND
Switches (Solid State) 296-38449-2-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet
Switches (Solid State) - 296-38449-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-38449-1-ND
Switches (Solid State) 296-38449-1-ND
Digital Switch Latch Open Drain Hall Effect SOT-23-3

Digital Switch Latch Open Drain Hall Effect SOT-23-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-38449-2-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1810-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
View Details
Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.3300 kHz
View Details
2 suppliers